DELL logo

DELL OptiPlex 5050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140004
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 5050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black:

DELL OptiPlex 5050, 3.6 GHz, Intel® Core™ i7, i7-7700, 8 GB, 500 GB, DVD±RW

Long summary description DELL OptiPlex 5050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black:

DELL OptiPlex 5050. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Chassis type: SFF. Product type: PC. Weight: 5.14 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.