DELL logo

DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Grey, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
337916
Info modified on:
08 Apr 2025, 23:46:10
Short summary description DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Grey, Titanium:

DELL KM7120W, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTY, Grey, Titanium, Mouse included

Long summary description DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Grey, Titanium:

DELL KM7120W. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Grey, Titanium. Mouse included

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.