DELL logo

DELL KB525C keyboard Office USB QWERTY US International Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34692
Info modified on:
20 Dec 2024, 12:57:41
Warranty:
3 Years NBD Advance Exchange
Long product name DELL KB525C keyboard Office USB QWERTY US International Black:

Wired Collaboration Keyboard - US International (QWERTY)

DELL KB525C keyboard Office USB QWERTY US International Black:

A wired keyboard engineered for productivity and comfort featuring built-in collaboration keys.

Short summary description DELL KB525C keyboard Office USB QWERTY US International Black:

DELL KB525C, Full-size (100%), Wired, USB, Plunger key switch, QWERTY, Black

Long summary description DELL KB525C keyboard Office USB QWERTY US International Black:

DELL KB525C. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Plunger key switch, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
Disclaimer DELL KB525C keyboard Office USB QWERTY US International Black KB525C-EN-EMEA:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.