location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB522 - keyboard - Swiss QWERTZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB522 - keyboard - Swiss QWERTZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB522-BK-SWI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063800902
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:34:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KB522 - keyboard - Swiss QWERTZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB
  • - QWERTZ Swiss
  • - Full-size (100%) Numeric keypad
  • - Black, Silver
  • - 1 pc(s)
Long product name DELL KB522 - keyboard - Swiss QWERTZ :
The long product name of DELL KB522 - keyboard - Swiss QWERTZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Multimedia USB Keyboard, QWERTZ, Swiss
More>>>
DELL KB522 - keyboard - Swiss QWERTZ:
The official description of DELL KB522 - keyboard - Swiss QWERTZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wired keyboard for everyday business use
The Dell Wired Business Multimedia Keyboard provides an all-around solution for everyday business computing. The keyboard's 104 keys with mid-profile keycaps allow for efficient, comfortable data input.

Shortcut and multimedia keys for quick commands
Seven hot keys let you conveniently access essential applications, like your calculator, email, browser or My Computer screen. Seven multimedia keys let you easily play, pause, rewind, forward or access the main media player screen.

Two USB ports for expanded connectivity
Built into the keyboard are two USB 2.0 ports, which allow you to connect low-power devices, such as a mouse or thumb drive, and expand your computer's capabilities.

Comfortable, office-friendly design
The keyboard includes a palm rest for comfort during everyday use. Ideal for office environments, it is durable, spill-resistant and quiet.

Compatibility
This product is compatible with the following systems:
Latitude E5440
Latitude E5540
Latitude E6440
Latitude E6540
Latitude E7240
Latitude E7440
OptiPlex 3011 AIO
OptiPlex 3030 AIO
OptiPlex 7010 DT
OptiPlex 7020 DT
OptiPlex 7020 MT
OptiPlex 7020 SFF
Precision M2800
Precision M4800
Precision M6800
Precision Workstation R7610
Precision Workstation T1700
Precision Workstation T3610

Short summary description DELL KB522 - keyboard - Swiss QWERTZ:
This short summary of the DELL KB522 - keyboard - Swiss QWERTZ data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB522 - keyboard - Swiss QWERTZ, Full-size (100%), Wired, USB, QWERTZ, Black, Silver

Long summary description DELL KB522 - keyboard - Swiss QWERTZ:
This is an auto-generated long summary of DELL KB522 - keyboard - Swiss QWERTZ based on the first three specs of the first five spec groups.

DELL KB522 - keyboard - Swiss QWERTZ. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Wrist rest. USB hub, Recommended usage: Universal. Product colour: Black, Silver

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
Swiss
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
USB hub
Yes
Purpose
PC/Server
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
Yes
Wrist rest
Yes
Product colour *
Black, Silver
Surface coloration
Monochromatic
Design
Protection features
Spill resistant
LED indicators
Yes
Features
Plug and Play
Yes
USB 2.0 ports quantity
2
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
447 x 150 x 25 mm
Keyboard weight
590 g
Packaging content
Number of products included *
1 pc(s)
Cables included
USB
Other features
Compatibility
Latitude E5440 / E5540 / E6440 / E6540 / E7240 / E7440, OptiPlex 3011 AIO / 3020 MT / 3020 SFF / 9020 AIO / 9020 DT / XE2 MT / XE2 SFF, Precision M4800 / M6800, Precision Workstation R7610 / T1700 / T3610 / T5610 / T7610
Country Distributor
Nederland 3 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Belgium 2 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL KB522 - keyboard - Swiss QWERTZ:
Disclaimer

Actual configuration might differ from illustration