DELL PowerEdge T150, 2.8 GHz, E-2314, 16 GB, DDR4-SDRAM, 2 TB, Rack (4U)
DELL PowerEdge T150. Processor family: Intel Xeon E, Processor frequency: 2.8 GHz, Processor model: E-2314. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 300 W. Chassis type: Rack (4U)