DELL logo

DELL XPS Folio QWERTY UK English Pogo Pin Navy

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111605
Info modified on:
20 Dec 2024, 11:23:01
Short summary description DELL XPS Folio QWERTY UK English Pogo Pin Navy:

DELL XPS Folio, QWERTY, UK English, Touchpad, DELL, XPS 13 2-in-1, Navy

Long summary description DELL XPS Folio QWERTY UK English Pogo Pin Navy:

DELL XPS Folio. Keyboard layout: QWERTY, Keyboard language: UK English, Pointing device: Touchpad. Brand compatibility: DELL, Compatibility: XPS 13 2-in-1, Product colour: Navy. Connectivity technology: Docking, Device interface: Pogo Pin. Power source: Battery. Width: 101.6 mm, Depth: 73.7 mm, Weight: 560 g

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.