location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JYK0C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184414910
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL JYK0C user manual (12.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Handling swollen Lithium-ion batteries (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Latitude 7290 7390 7490 Technical Guidebook (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility – Dell Latitude 7490 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 7490 Re-imaging Guide for Microsoft Windows (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 7490 Quick Start Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8350U (6MB Cache, 1.7GHz)
  • - 35.6 cm (14") HD 1366 x 768
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 3 Years Basic Onsite
Long product name DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8350U (6MB Cache, 1.7GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") HD 1366 x 768, Intel UHD Graphics 620, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile design. Exceptional experience.
14" business-class laptop for professionals who need mobility. Now available in stunning machined aluminium, magnesium alloy or carbon fiber.

Short summary description DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7490, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Office everywhere.
Office everywhere.

Latitude laptops and 2-in-1s enable all day productivity with the most secure and manageable features all in a beautiful design you will be proud to carry.No matter where work takes you—whether you are on the go, at the desk or working from the café, we have the right solutions so you can office everywhere.

A stunning new look
A stunning new look

Style and strength come standard with the Latitude 7490. Now available in a premium aluminum finish that will impress in any setting. The new finish is machine crafted from a single block of aluminum for added style and durability, so you can work on the go without worry. Opt for the magnesium alloy or carbon fiber finishes for a clean, seamless exterior with superior structural performance.

Upgraded for mobile excellence
Upgraded for mobile excellence

Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover.

Intelligent wireless: Choose to equip your new Latitude 7490 with the first and only Active Steering Antenna in the industry and improve your wireless connection by 40%. By automatically navigating congested wireless networks, this unique solution decreases unwanted drops and latency when emailing or uploading files to your network.

Log in with ease: Activate Windows Hello via the infrared camera to facilitate facial recognition for easy and secure access.

Smooth and precise: An upgraded Microsoft Precision touchpad allows for improved gesture controls and swiping.

An amazing display that lasts all day
An amazing display that lasts all day

See the difference: An optional touch-enabled, high resolution display makes it simple to view and manage your work throughout the day.

Built with stunning resolution: The 14" FHD (1920x1080) display features an anti-glare embedded touch screen for reduced weight and remarkable viewing all day.

All-day power: Work confidently with a laptop equipped with all-day battery life and improvements to both web browsing and video playback time. As well as a new optional super low power panel to extend battery life by 50%.

Power your performance: Experience an increase in performance with optional Intel™ 8th Gen processors and PCIe SSD for optimal performance.

Super low power panel: Dell’s new super low power display enables you to work longer on the go without sacrificing your viewing experience.

All-day productivity
All-day productivity

Dell Latitude gives users the power and connectivity they need throughout the day, no matter how they work. With industry-leading battery life and extensive connectivity options like 4G/LTE and single cable docking, workers can be confident that they can stay connected wherever they are. And with features like Express Charge, which gives workers up to an 80% charge in less than an hour, workers can seamlessly move between their desks and meetings.

Beautifully designed
Beautifully designed

With an innovative design, Latitude laptops and 2-in-1s are devices you are proud to carry. Made with premium materials like recycled carbon fiber, you can rely on your Latitude’s durability while taking advantage of the smallest and lightest form factor on the planet. And, with features like brilliant displays and thin bezels, you can be fully immersed in all the on-screen brilliance your Latitude can deliver.

Trusted by IT
Trusted by IT

Dell’s Latitude portfolio has the most secure laptops and 2-in-1s in the world. You can rest assured that your data is always protected with a wide variety of biometric readers and encrypted hard drives. Streamline your remote management and deployment capabilities with the Dell Client Command Suite. Plus, with over a decade’s worth of experience in working with sustainable materials, you can feel good about less environmental waste in product and packaging.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Native aspect ratio
16:9
Display brightness
200 cd/m²
Pixel pitch
0.2265 x 0.2265 mm
Pixel density
112 ppi
Display response rise/fall
25 ms
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8350U
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
1.7 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio chip
Realtek ALC3246
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
DualPoint
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3L9
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124969
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Battery weight
185 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Weight & dimensions
Width
331 mm
Depth
220.9 mm
Height (front)
1.75 cm
Height (rear)
1.79 cm
Weight *
1.4 kg
Packaging data
Package width
472 mm
Package depth
81 mm
Package height
294 mm
Package weight
2.74 kg
Packaging content
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2020-05-20 13:46:26
Uk has collected 27 expert reviews for DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
techradar.com
Updated:
2020-05-20 13:46:24
These are the same chips that all the other laptop makers have access to, so the challenge Dell has is to make the 7490 stand out in other ways.Dell uses the Latitude brand for a wide range of computing products, including laptops, tablets and Ultrabooks...
Good Reasonable price, Excellent performance, Great battery life...
Bad Dell proprietary PSU...
Bottom line There is so much to like in the Latitude 7490, despite it being a very derivative design from what came before. The new Intel silicon performs admirably, and this Dell machine has enough battery longevity so it won't disappoint those who like to work on t...
90%
zdnet.com
Updated:
2020-05-20 13:46:23
Dell's Latitude 7490 sits in a crowded sub-range of Latitude 7xxx laptops with screen sizes ranging from 12 inches to 14 inches. The Latitude 7490 has a 14-inch screen, and unlike smaller models, does not come in a 2-in-1 version. The 12-inch 7285 has a d...
Good Robust build, Good performance, Allday battery life, Responsive pointing stick and buttons, Lots of configuration options...
Bad No touchscreen option, Too much key travel for some people, Enter key design needs a rethink, Relatively chunky and heavy, Large, weighty power brick with proprietary connector...
Bottom line The Dell Latitude is a solid business laptop with good battery life and strong all-round performance. It's tough enough to travel well, if a little on the heavy side.It is probably worth testing the keyboard before taking the plunge, because there's m...
80%
techaeris.com
Updated:
2020-05-20 13:46:23
The Dell Latitude series of laptops are generally geared more towards the business market but that doesn't mean they wouldn't make a good home machine too. The Dell Latitude 7490 is a lightweight and durable 14″ Windows laptop with a utilitarian design an...
Good Solid build quality, Comfortable keyboard, Fingerprint and Face detection unlock, Good battery life, Competitive price, Lightweight, Nice display with good viewing angles...
Bad Utilitarian design, Trackpad isn't clicky, Speakers could be better...
Bottom line This is the first time I've used the Latitude lineup in many years. I think Dell has done a great job of refreshing these. While they're not super awesome in terms of design, they're not ugly either. They're well built, have great battery life, great I/O...
90%
notebookcheck.net
Updated:
2020-05-20 13:46:24
Reliable business partner. Today's Latitude 7490 configuration packs a quad-core Core i5-8350U and conventional M.2 SATA storage, and it makes a few more cuts to deflate the cost a bit. Even so, this remains an impressive machine. How does this configurat...
Good durable and solid case construction, attractive, subdued, soft-touch exterior, good general system performance, terrific keyboard, greatly improved touchpad (thanks to Windows Precision drivers), strong selection of ports and convenient layout, long batt...
Bad competitors offer superior display options, thermal design could be improved; warm while idling and under load, speakers are weak compared to older Latitude machines, combined system stress results in throttled performance...
90%
Laptopmag.com
Updated:
2020-05-20 13:46:25
Business notebooks such as the 14-inch Dell Latitude 7490 put productivity first and foremost. This machine not only offers tons of speed and a comfy keyboard that's made for epic typing sessions but also lasts nearly 9 hours on a single charge, The Latit...
Good Vivid screen colors, Comfy keyboard, Solid sound, Adaptive Wi-Fi technology...
Bad Gets hot underneath, Below-average brightness...
Bottom line The Dell Latitude 7490 offers a comfortable keyboard and strong performance, though the screen could be brighter...
70%
notebookcheck.net
Updated:
2020-05-20 13:46:25
Same body, new engine. The 14-inch Dell Latitude 7490 retains the same design as last year's Latitude 7480 but sports a new quad-core U-series CPU. The Core i7-8650U is a significant upgrade over the dual-core chip in the previous iteration. Does the incr...
Good quad-core CPU grants major boost in performance over last year's model, attractive carbon fiber finish on lid (optional), sturdy chassis, excellent keyboard, plethora of ports, Windows Precision Drivers greatly improve the touchpad, fast storage performa...
Bad microSD card slot instead of full-sized SD, left side of keyboard gets warm under load, trackpoint is too sensitive (but can be adjusted in software), inconsistent long-term performance, CPU throttles under load...
90%
windowscentral.com
Updated:
2020-05-20 13:46:25
Dell's been busy updating its collection of laptops, and the Latitude 7000-series — primarily suited for business folks — has not gone untouched. However, the new 14-inch Latitude 7490, the refreshed version of the 7480, holds onto many of the same at...
Good Outstanding battery life, Plenty of configurations, Performance meets expectations, Durable, understated chassis, Decent port selection...
Bad Small touchpad, Prices rise quickly...
90%
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer DELL Latitude 7490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration