DELL logo

DELL Precision 5540 Intel® Core™ i9 i9-9880H Mobile workstation 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79608
Info modified on:
22 Jan 2025, 05:00:41
Short summary description DELL Precision 5540 Intel® Core™ i9 i9-9880H Mobile workstation 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Precision 5540, Intel® Core™ i9, 2.3 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description DELL Precision 5540 Intel® Core™ i9 i9-9880H Mobile workstation 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Precision 5540. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9880H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.