Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25136906 data-sheets &
28614 brands
– register (free)
Laptops
DELL Precision 5540 Intel® Core™ i9 i9-9880H Mobile workstation 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
DELL Precision 5540 Intel® Core™ i9 i9-9880H Mobile workstation 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL J82DP
XML doc
Icecat LIVE: JS for DELL J82DP
Icecat Live DOC
JSON product data for DELL J82DP
JSON DOC
CSV product data for DELL J82DP
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Precision
Product series:
5000
Product name:
5540
Product code:
J82DP
GTIN (EAN/UPC):
5397184300466
Category:
Laptops
Icecat Product ID:
73307214
Data-sheet quality:
created/standardized by Icecat
Product views:
26684
Info modified on:
22 Jan 2025, 05:44:02
DELL J82DP (Icecat)
Embed the product datasheet into your content
XML product data for DELL J82DP
XML doc
Icecat LIVE: JS for DELL J82DP
Icecat Live DOC
JSON product data for DELL J82DP
JSON DOC
CSV product data for DELL J82DP
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE