DELL Inspiron Zino HD, 1.5 GHz, AMD Athlon X2, 4 GB, 320 GB, DVD±RW, Windows 7 Home Premium
DELL Inspiron Zino HD. Processor frequency: 1.5 GHz, Processor family: AMD Athlon X2, Processor model: 3250e. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: PC. Weight: 1.6 kg. Product colour: Black