DELL logo

DELL Inspiron One 2305 AMD Athlon II X2 250u 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB 750 GB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144602
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron One 2305 AMD Athlon II X2 250u 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB 750 GB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Silver:

DELL Inspiron One 2305, 58.4 cm (23"), Full HD, AMD Athlon II X2, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description DELL Inspiron One 2305 AMD Athlon II X2 250u 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB 750 GB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Silver:

DELL Inspiron One 2305. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 1.6 GHz. Internal memory: 4 GB. Total storage capacity: 750 GB. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.