DELL logo

DELL Inspiron 3650 Intel® Core™ i3 i3-6100 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 705 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83183
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 3650 Intel® Core™ i3 i3-6100 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 705 Windows 10 Home Desktop PC Black:

DELL Inspiron 3650, 3.7 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description DELL Inspiron 3650 Intel® Core™ i3 i3-6100 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 705 Windows 10 Home Desktop PC Black:

DELL Inspiron 3650. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® 705. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.