DELL logo

DELL Inspiron 5720 Intel® Core™ i3 i3-2370M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96250
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL Inspiron 5720 Intel® Core™ i3 i3-2370M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver:

Intel Core i3-2370M Processor (3M Cache, 2.40 GHz), Intel HM77, 17.3" (1600 x 900), 4GB DDR3 1600MHz, 500GB SATA HDD 5400rpm, nVidia GeForce GT 630M DDR3 1GB, DVD Super Multi, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth, WebCam, Windows 7 Home Premium 64-bit

DELL Inspiron 5720 Intel® Core™ i3 i3-2370M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver:

Make a bold statement.
The new Inspiron™ 17R laptop has an expansive 17" screen, up to 3rd Gen Intel® Core™ processor power and SWITCH lids to complement your style.

SWITCH it up.
Put the Inspiron™ 17R on display with the new line of interchangeable SWITCH lids. Match your style or your living room’s décor and make a splash with friends and family.

Power your projects.
From movie night to family finances, everyone’s priorities are easier to tackle with up to 3rd Gen Intel® Core™ processors, Windows® 7 Home Premium, up to 8GB of memory and 1TB hard drive capacity.

Keep in touch.
Make the Inspiron 17R your communications hub. Connecting with friends and family has never been easier, thanks to a robust WiFi connection and built-in HD webcam, Skype™, over five hours of battery life and a 17.3” screen that brings you face-to-face with friends and family.

Your digital life, all in one place.
Keep your music, videos, photos and more at your fingertips with Dell Stage™ software. With SyncUP powered by Nero, you can also enjoy the same content on your PC, smartphone and tablet. Plus, use Windows Live™ Skydrive for up to 25GB of data storage.

Movie night just got more exciting.
The Inspiron 17R’s 17.3” Truelife screen brings whatever you are watching to life, wherever you go. Plus, take your entertainment from “cool” to “WHOA" by connecting to an external HDMI-capable TV or monitor via the available HDMI v1.4a port. You may never need to buy a movie ticket again.

Out-of-the-box protection.
Peace of mind comes standard with every Inspiron 17R. Thanks to included trial versions of security solutions from McAfee®, DataSafe and Absolute LoJack®, you can enjoy your PC more and worry less.

Complete your 17R Inspiron experience
Your Inspiron 17R is just the start. Look for these great additions when finalizing your purchase.

Software
Your Inspiron™ 17R comes preloaded with McAfee® AntiVirus, Adobe® Photoshop® Elements 9 and Premier® Elements 9 and lots more. Add software during checkout to turn your creative vision into reality.

Services
Accidental Damage Service provides repair and replacement for damage from the spills, drops and surges not included in the Limited Hardware Warranty.

Accessories
Whether you want accessories for work or play, you will find what you need at Dell.com. Add our recommended electronics and accessories during checkout.

Short summary description DELL Inspiron 5720 Intel® Core™ i3 i3-2370M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver:

DELL Inspiron 5720, Intel® Core™ i3, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 5720 Intel® Core™ i3 i3-2370M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Silver:

DELL Inspiron 5720. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.