DELL Inspiron 5520, Intel® Core™ i7, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
DELL Inspiron 5520. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Linux. Product colour: Black, Silver