DELL logo

DELL Inspiron 7560 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21353
Info modified on:
25 Jan 2025, 22:57:04
Short summary description DELL Inspiron 7560 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:

DELL Inspiron 7560, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 7560 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:

DELL Inspiron 7560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.