DELL logo

DELL Inspiron 5565 AMD A10 A10-9600P Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M445 Windows 10 Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63158
Info modified on:
30 Jan 2025, 19:24:28
Short summary description DELL Inspiron 5565 AMD A10 A10-9600P Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M445 Windows 10 Black, Grey:

DELL Inspiron 5565, AMD A10, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description DELL Inspiron 5565 AMD A10 A10-9600P Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M445 Windows 10 Black, Grey:

DELL Inspiron 5565. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10. Product colour: Black, Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.