DELL logo

DELL XPS 13 7390 Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver, White

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14433
Info modified on:
22 Jan 2025, 18:58:26
Short summary description DELL XPS 13 7390 Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver, White:

DELL XPS 13 7390, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 3840 x 2160 pixels, 16 GB, 2 TB

Long summary description DELL XPS 13 7390 Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver, White:

DELL XPS 13 7390. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.