DELL logo

DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Linux Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19636
Info modified on:
29 Jan 2025, 18:43:21
Short summary description DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Linux Black, Grey:

DELL Inspiron 5379, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 8 GB, 1 TB, Linux

Long summary description DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Linux Black, Grey:

DELL Inspiron 5379. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Linux. Product colour: Black, Grey. Weight: 1.69 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.