DELL logo

DELL Inspiron 3576 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Ubuntu Linux Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23510
Info modified on:
23 Jan 2025, 18:34:11
Short summary description DELL Inspiron 3576 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Ubuntu Linux Black, Blue:

DELL Inspiron 3576, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Ubuntu Linux

Long summary description DELL Inspiron 3576 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Ubuntu Linux Black, Blue:

DELL Inspiron 3576. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: AMD Radeon 520. Operating system installed: Ubuntu Linux. Product colour: Black, Blue. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.