DELL logo

DELL Inspiron 5493 Intel® Core™ i5 i5-1035G1 Laptop 35.6 cm (14") Full HD 8 GB 256 GB SSD NVIDIA GeForce MX230 Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5312
Info modified on:
23 Jan 2025, 19:13:27
Short summary description DELL Inspiron 5493 Intel® Core™ i5 i5-1035G1 Laptop 35.6 cm (14") Full HD 8 GB 256 GB SSD NVIDIA GeForce MX230 Windows 10 Home Black, Silver:

DELL Inspiron 5493, Intel® Core™ i5, 1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 5493 Intel® Core™ i5 i5-1035G1 Laptop 35.6 cm (14") Full HD 8 GB 256 GB SSD NVIDIA GeForce MX230 Windows 10 Home Black, Silver:

DELL Inspiron 5493. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce MX230. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.