DELL logo

DELL Inspiron 5435 AMD Ryzen™ 5 7530U Laptop 35.6 cm (14") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3530
Info modified on:
01 Feb 2025, 05:00:01
Short summary description DELL Inspiron 5435 AMD Ryzen™ 5 7530U Laptop 35.6 cm (14") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

DELL Inspiron 5435, AMD Ryzen™ 5, 2 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 5435 AMD Ryzen™ 5 7530U Laptop 35.6 cm (14") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

DELL Inspiron 5435. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7530U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.