DELL logo

DELL Latitude E6410 Intel® Core™ i5 i5-520M Laptop 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241010
Info modified on:
22 Jan 2025, 05:50:13
Short summary description DELL Latitude E6410 Intel® Core™ i5 i5-520M Laptop 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Home Premium Black:

DELL Latitude E6410, Intel® Core™ i5, 2.4 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description DELL Latitude E6410 Intel® Core™ i5 i5-520M Laptop 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Home Premium Black:

DELL Latitude E6410. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.