DELL logo

DELL Inspiron 16 Plus 7630 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") 2.5K 16 GB 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7238
Info modified on:
01 Feb 2025, 05:20:31
Short summary description DELL Inspiron 16 Plus 7630 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") 2.5K 16 GB 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Pro Silver:

DELL Inspiron 16 Plus 7630, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Inspiron 16 Plus 7630 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") 2.5K 16 GB 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Pro Silver:

DELL Inspiron 16 Plus 7630. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 40.6 cm (16"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 2.13 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.