DELL logo

DELL Inspiron 7506 2in1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82249
Info modified on:
02 Jun 2025, 17:49:16
Short summary description DELL Inspiron 7506 2in1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

DELL Inspiron 7506 2in1, Intel® Core™ i7, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 7506 2in1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

DELL Inspiron 7506 2in1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.