DELL logo

DELL Inspiron 660s Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122010
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL Inspiron 660s Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

DELL Inspiron 660s, 3.4 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 8

Long summary description DELL Inspiron 660s Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

DELL Inspiron 660s. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.