DELL logo

DELL Inspiron 660s Intel Pentium G G630 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53891
Info modified on:
23 Jul 2024, 20:47:12
Short summary description DELL Inspiron 660s Intel Pentium G G630 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium PC Black:

DELL Inspiron 660s, 2.7 GHz, Intel Pentium G, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description DELL Inspiron 660s Intel Pentium G G630 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium PC Black:

DELL Inspiron 660s. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.