DELL logo

DELL Inspiron 620 Intel® Core™ i5 i5-2320 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96987
Info modified on:
23 Jul 2024, 20:47:11
Short summary description DELL Inspiron 620 Intel® Core™ i5 i5-2320 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black:

DELL Inspiron 620, 3 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Inspiron 620 Intel® Core™ i5 i5-2320 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black:

DELL Inspiron 620. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.