DELL logo

DELL Inspiron 580 Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Micro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53049
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 580 Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Micro Tower PC Black:

DELL Inspiron 580, 3.06 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Inspiron 580 Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Micro Tower PC Black:

DELL Inspiron 580. Processor frequency: 3.06 GHz, Processor family: Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Micro Tower. Product type: PC. Weight: 7.3 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.