DELL logo

DELL Inspiron 5675 AMD Ryzen™ 3 1200 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Desktop PC Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80202
Info modified on:
11 Nov 2024, 16:51:19
Short summary description DELL Inspiron 5675 AMD Ryzen™ 3 1200 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Desktop PC Black, Blue:

DELL Inspiron 5675, 3.1 GHz, AMD Ryzen™ 3, 8 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description DELL Inspiron 5675 AMD Ryzen™ 3 1200 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Desktop PC Black, Blue:

DELL Inspiron 5675. Processor frequency: 3.1 GHz, Processor family: AMD Ryzen™ 3, Processor model: 1200. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon RX 560. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black, Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.