DELL logo

DELL Inspiron 5584 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17394
Info modified on:
23 Jan 2025, 18:34:03
Short summary description DELL Inspiron 5584 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

DELL Inspiron 5584, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description DELL Inspiron 5584 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

DELL Inspiron 5584. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.