DELL logo

DELL Inspiron 5570 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Wi-Fi 4 (802.11n) Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52462
Info modified on:
23 Jan 2025, 19:20:36
Short summary description DELL Inspiron 5570 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Wi-Fi 4 (802.11n) Silver:

DELL Inspiron 5570, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 2 TB

Long summary description DELL Inspiron 5570 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Wi-Fi 4 (802.11n) Silver:

DELL Inspiron 5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: AMD Radeon 530. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.