DELL logo

DELL G5 SE 5505 AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5600M Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58123
Info modified on:
22 Jan 2025, 05:47:44
Short summary description DELL G5 SE 5505 AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5600M Wi-Fi 6 (802.11ax) Windows 10 Home Black:

DELL G5 SE 5505, AMD Ryzen™ 7, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL G5 SE 5505 AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5600M Wi-Fi 6 (802.11ax) Windows 10 Home Black:

DELL G5 SE 5505. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.