DELL logo

DELL Inspiron 14 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85214
Info modified on:
24 Jan 2025, 20:50:29
Short summary description DELL Inspiron 14 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Black, Silver:

DELL Inspiron 14 5447, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 14 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Black, Silver:

DELL Inspiron 14 5447. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon R7 M265. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.