DELL logo

DELL Inspiron 5310 Intel® Core™ i5 i5-11320H Laptop 33.8 cm (13.3") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30240
Info modified on:
22 Jan 2025, 20:29:22
Short summary description DELL Inspiron 5310 Intel® Core™ i5 i5-11320H Laptop 33.8 cm (13.3") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

DELL Inspiron 5310, Intel® Core™ i5, 33.8 cm (13.3"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 10 Home

Long summary description DELL Inspiron 5310 Intel® Core™ i5 i5-11320H Laptop 33.8 cm (13.3") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

DELL Inspiron 5310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11320H. Display diagonal: 33.8 cm (13.3"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.28 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.