DELL logo

DELL Inspiron 3542 Intel® Core™ i3 i3-4030U Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 English, French Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73861
Info modified on:
02 Feb 2025, 22:55:58
Short summary description DELL Inspiron 3542 Intel® Core™ i3 i3-4030U Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 English, French Black:

DELL Inspiron 3542, Intel® Core™ i3, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3542 Intel® Core™ i3 i3-4030U Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 English, French Black:

DELL Inspiron 3542. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.