DELL logo

DELL Inspiron 3252 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Small Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133388
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 3252 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Small Desktop PC Black:

DELL Inspiron 3252, 1.6 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description DELL Inspiron 3252 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Small Desktop PC Black:

DELL Inspiron 3252. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.