DELL logo

DELL Inspiron 1750 Intel® Pentium® Dual-Core T4400 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123116
Info modified on:
24 Jan 2025, 20:42:25
Short summary description DELL Inspiron 1750 Intel® Pentium® Dual-Core T4400 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

DELL Inspiron 1750, Intel® Pentium® Dual-Core, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB

Long summary description DELL Inspiron 1750 Intel® Pentium® Dual-Core T4400 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

DELL Inspiron 1750. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.