DELL logo

DELL Inspiron n5110 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223855
Info modified on:
24 Jan 2025, 20:37:28
Short summary description DELL Inspiron n5110 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

DELL Inspiron n5110, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 6 GB, 500 GB, Windows 7 Home Premium

Long summary description DELL Inspiron n5110 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

DELL Inspiron n5110. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.