DELL logo

DELL Inspiron 1545 Intel® Pentium® Dual-Core T4500 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
770442
Info modified on:
22 Jan 2025, 04:53:29
Short summary description DELL Inspiron 1545 Intel® Pentium® Dual-Core T4500 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Blue:

DELL Inspiron 1545, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description DELL Inspiron 1545 Intel® Pentium® Dual-Core T4500 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Blue:

DELL Inspiron 1545. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Blue. Weight: 2.64 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.