DELL logo

DELL Inspiron 1545 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB 250 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48289
Info modified on:
29 Jan 2025, 19:31:18
Short summary description DELL Inspiron 1545 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB 250 GB HDD Windows 7 Home Premium Black:

DELL Inspiron 1545, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 2 GB, 250 GB, Windows 7 Home Premium

Long summary description DELL Inspiron 1545 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB 250 GB HDD Windows 7 Home Premium Black:

DELL Inspiron 1545. Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 2 GB. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.64 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.