DELL logo

DELL Inspiron 3583 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48184
Info modified on:
22 Jan 2025, 05:18:03
Short summary description DELL Inspiron 3583 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Black:

DELL Inspiron 3583, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 2 TB

Long summary description DELL Inspiron 3583 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Black:

DELL Inspiron 3583. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.