DELL logo

DELL Inspiron 11z Intel® Pentium® SU4100 29.5 cm (11.6") 4 GB DDR2-SDRAM 320 GB GS45 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95529
Info modified on:
30 Jan 2025, 19:49:38
Short summary description DELL Inspiron 11z Intel® Pentium® SU4100 29.5 cm (11.6") 4 GB DDR2-SDRAM 320 GB GS45 Windows 7 Home Premium Black:

DELL Inspiron 11z, Intel® Pentium®, 1.3 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Inspiron 11z Intel® Pentium® SU4100 29.5 cm (11.6") 4 GB DDR2-SDRAM 320 GB GS45 Windows 7 Home Premium Black:

DELL Inspiron 11z. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: GS45. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.39 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.