DELL logo

DELL Inspiron Mini 10v Intel Atom® 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21969
Info modified on:
01 Dec 2020, 16:21:46
Short summary description DELL Inspiron Mini 10v Intel Atom® 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:

DELL Inspiron Mini 10v, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 576 pixels, 1 GB, 160 GB

Long summary description DELL Inspiron Mini 10v Intel Atom® 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:

DELL Inspiron Mini 10v. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 576 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.13 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.