location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTYGX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTYGX
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 15:03:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 GB 2.5" 15000 RPM SAS
  • - Server/workstation HDD
  • - 12 Gbit/s
Long product name DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS :
The long product name of DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600GB, 15000 rpm, 2.5", SAS
More>>>
DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS:
The official description of DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your system with the 600GB Hard Drive from Dell. Offering a rotational speed of 15K RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds.

- Offers - 600GB capacity to store large amount of data
- SAS interface delivers high data transfer speeds
- 15K RPM spindle speed ensures excellent performance

Short summary description DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS:
This short summary of the DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

DELL HTYGX, 600 GB, 15000 RPM, 2.5", SAS

Long summary description DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS:
This is an auto-generated long summary of DELL HTYGX internal hard drive 600 GB 15000 RPM 2.5" SAS based on the first three specs of the first five spec groups.

DELL HTYGX. HDD capacity: 600 GB, HDD speed: 15000 RPM, HDD size: 2.5", Interface: SAS

Features
HDD capacity *
600 GB
HDD speed *
15000 RPM
HDD size *
2.5"
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
HDD interface transfer rate
12 Gbit/s
Packaging content
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84717050
Other features
Compatible products
- PowerEdge R610 - PowerEdge R710 - PowerEdge T610 - PowerEdge R410 - PowerEdge T410 - PowerEdge T710 - PowerEdge T310 - PowerEdge R510 - PowerVault MD3200 - PowerVault MD3200i - PowerEdge R720 - PowerEdge R720XD - PowerEdge T620 - PowerEdge T320 - PowerEdge T420 - PowerEdge R320 - PowerEdge R520 - PowerEdge R420
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)