DELL logo

DELL HGJHG internal hard drive 600 GB 10000 RPM 2.5" SAS

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122429
Info modified on:
31 Jul 2024, 15:03:39
Short summary description DELL HGJHG internal hard drive 600 GB 10000 RPM 2.5" SAS:

DELL HGJHG, 600 GB, 10000 RPM, 2.5", SAS

Long summary description DELL HGJHG internal hard drive 600 GB 10000 RPM 2.5" SAS:

DELL HGJHG. HDD capacity: 600 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.