location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7210 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW0NR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184415245
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 16:14:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude 7210 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC Black, Grey, Silver
  • - 31.2 cm (12.3") 1920 x 1280 pixels
  • - Intel® Core™ i5 i5-10210U 1.6 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.1
  • - 38 Wh
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Latitude 7210 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey, Silver:
This short summary of the DELL Latitude 7210 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7210, 31.2 cm (12.3"), 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Black, Grey, Silver

Long summary description DELL Latitude 7210 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey, Silver:
This is an auto-generated long summary of DELL Latitude 7210 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey, Silver based on the first three specs of the first five spec groups.

DELL Latitude 7210. Display diagonal: 31.2 cm (12.3"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10210U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 935 g. Operating system installed: Windows 10 Pro. Product colour: Black, Grey, Silver

Display
Display diagonal *
31.2 cm (12.3")
Display resolution *
1920 x 1280 pixels
Touchscreen type
Capacitive
HD type
Full HD+
Anti-reflective coating
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
Processor cache
6 MB
Processor codename
Comet Lake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
System bus rate
4 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
15 W
Thermal Monitoring Technologies
Yes
Number of execution units
24
Configurable TDP-down frequency
0.8 GHz
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Storage media *
SSD
SSD interface
PCI Express
Graphics
Graphics card family
Intel
Graphics card
UHD Graphics
Audio
Number of built-in speakers
2
Speaker power
2 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Video recording
Yes
Video recording modes
1080p
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Black, Grey, Silver
Performance
Ambient light sensor
Yes
Security
Password protection
Yes
Software
Platform *
Windows
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office
Operating system language
Multilingual
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Flex Memory Access
Yes
Intel® Secure Key
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery capacity
38 Wh
Number of battery cells
2
Battery voltage
8.9 V
Power
AC adapter power
45 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
20 V
AC adapter output current
2.25 A
Weight & dimensions
Width
292 mm
Depth
9.35 mm
Height
208.8 mm
Weight
935 g
Package width
359.3 mm
Package depth
103 mm
Package height
348.3 mm
Package weight
2.48 kg
Packaging content
Keyboard included
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Logistics data
Repairability index
6.9
Other features
Processor socket
BGA 1528
Processor ARK ID
195436
Source Testseek summary Average rating
Reviews
Updated:
2020-07-19 03:15:32
Uk has collected 3 expert reviews for DELL Latitude 7210 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
funkykit.com
Updated:
2020-11-22 03:32:49
Today we'll be taking a quick look at the Dell Latitude 7210 2-in-1 Business Detachable Laptop. This laptop, as the name suggests is a 2-in-1 laptop and comes with a detachable keyboard. It's designed for business use and is very similar to Microsoft's Su...
Good Great for business use, Intel 10th Gen Core™ i7 10610U processor, 16GB of LPDDR3 ram, 256GB M.2 PCIe NVMe SSD, 12.3-inch FHD Touchscreen Anti-Glare Anti-Smudge and DX glass, Excellent stability and reliability, Light-weight – only 1.87lbs, Super thin – on...
Bad Expensive, Average performance due to aging UHD graphics, Keyboard and Stylus not included (sold separately), Final Thoughts, Although the performance is a little contentious, the Dell Latitude 7210 2-in-1 has so many things going for it. Its size, weight...
Bottom line Although the performance is a little contentious, the Dell Latitude 7210 2-in-1 has so many things going for it. Its size, weight and looks appeal to so many business users. It's a shame that the Intel 10th Gen processor still uses the aging UHD onboard g...
0%