location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AB673817
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB673817 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184578834
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 10:29:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB M.2 PCI Express
  • - NVMe
  • - Component for: Laptop
Warranty: 1 Year or system warranty
Long product name DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe :
The long product name of DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, M.2, PCI Express, NVMe
More>>>
DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe:
The official description of DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your Dell™ System with 1TB Solid State Drive from Dell. It boasts a storage capacity of up to 1TB, enabling users to store large amounts of data.

Short summary description DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe:
This short summary of the DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AB673817, 1 TB, M.2

Long summary description DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe:
This is an auto-generated long summary of DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe based on the first three specs of the first five spec groups.

DELL AB673817. SSD capacity: 1 TB, SSD form factor: M.2, Component for: Laptop

Features
SSD form factor *
M.2
SSD capacity *
1 TB
Interface *
PCI Express
NVMe *
Yes
Component for *
Laptop
Features
Compatible products
Alienware X15 R1 Alienware X17 R1 G5 15 (5510) G5 15 (5511) G5 15 (5515) Inspiron 13 5000 (5310) Inspiron 13 7000 (7390) 2-in-1 Inspiron 14 5000 (5410) Inspiron 14 5000 (5410) 2-in-1 Inspiron 14 5000 (5415) Inspiron 14 7000 (7415) 2-in-1 Inspiron 15 3000 (3510) Inspiron 15 3000 (3511) Inspiron 15 3000 (3515) Inspiron 15 5000 (5510) Inspiron 15 5000 (5515) Inspiron 15 7000 (7510) Inspiron 15 7000 (7590) 2-in-1 Inspiron 16 7000 (7610) Inspiron 3280 AIO Inspiron 3290 AIO Inspiron 3480 AIO Inspiron 5400 AIO Inspiron 5490 AIO Inspiron 5491 AIO Inspiron 7700 AIO Inspiron 7790 AIO Latitude 3320 Latitude 7200 2-In-1 Latitude 7210 2-in-1 Latitude 9420 2-in-1 Latitude 9510 Latitude 9520 2-in-1 OptiPlex 3090 UFF OptiPlex 7070 UFF Precision 3561 Precision 5560 Precision 5760 Vostro 13 5000 (5310) Vostro 14 5000 (5410) Vostro 14 5000 (5415) Vostro 15 3000 (3510) Vostro 15 3000 (3515) Vostro 15 5000 (5510) Vostro 15 5000 (5515) Vostro 15 7000 (7510) XPS 13 (9305) XPS 15 (9510) XPS 17 (9710)
Packaging data
Package width
158 mm
Package depth
163 mm
Package height
28 mm
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL AB673817 internal solid state drive M.2 1 TB PCI Express NVMe:
Disclaimer

Actual configuration might differ from illustration