DELL logo

DELL S2719DM computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172070
Info modified on:
31 May 2024, 09:35:59
Short summary description DELL S2719DM computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Silver:

DELL S2719DM, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Silver

Long summary description DELL S2719DM computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Silver:

DELL S2719DM. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.