DELL logo

DELL G7 7588 Intel® Core™ i5 i5-8300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Ubuntu Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46238
Info modified on:
28 Jan 2025, 10:59:19
Short summary description DELL G7 7588 Intel® Core™ i5 i5-8300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Ubuntu Linux Black:

DELL G7 7588, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL G7 7588 Intel® Core™ i5 i5-8300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Ubuntu Linux Black:

DELL G7 7588. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8300H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.