DELL logo

DELL OptiPlex FX170 1.6 GHz Linux 528 g Black N270

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115513
Info modified on:
09 May 2023, 11:43:26
Short summary description DELL OptiPlex FX170 1.6 GHz Linux 528 g Black N270:

DELL OptiPlex FX170, 1.6 GHz, Intel Atom®, N270, 0.5 MB, Intel® 945GSE Express, 1 GB

Long summary description DELL OptiPlex FX170 1.6 GHz Linux 528 g Black N270:

DELL OptiPlex FX170. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: N270. Internal memory: 1 GB, Memory clock speed: 667 MHz. Total storage capacity: 1 GB. Supported protocols: RDP, ICA, PCoIP, X11. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.